Status: | Production |
---|---|
Series: | ADCMP603 |
RoHS: | Compliant |
Fully specified rail to rail at VCC = 2.5 V to 5.5 V |
Input common-mode voltage from −0.2 V to VCC + 0.2 V |
Low glitch CMOS-/TTL-compatible output stage |
Complementary outputs |
3.5 ns propagation delay |
12 mW at 3.3 V |
Shutdown pin |
Single-pin control for programmable hysteresis and latch |
Power supply rejection > 50 dB |
−40°C to +125°C operation |
Rail to rail,sing chan, TTL/CM | Analog Devices |
Comparator, Lfcsp-12, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADCMP603BCPZ-R7 | Newark Electronics |
COMPARATOR, LFCSP-12, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADCMP603BCPZ-R7?
Additional datasheets, footprints and schematics for ADCMP603BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADCMP603BCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP603BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP603BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP603BCPZ-R7 fall under?
The ADCMP603BCPZ-R7 is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to ADCMP603BCPZ-R7 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP603BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP603BCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP603BCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP603BCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP603BCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP603BCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADCMP603BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.