ADCMP602BRMZ High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP602
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP600, ADCMP601, and ADCMP602 are very fast comparators fabricated on Analog Devices’ proprietary XFCB2 process. These comparators are exceptionally versatile and easy to use. Features include an input range from − 0.5 V to VCC + 0.2 V, low noise TTL-/CMOS-compatible output drivers, and latch inputs with adjustable hysteresis and/or shutdown inputs.The devices offer 5 ns propagation delay with 10 mV overdrive on 3 mA typical supply current.A flexible power supply scheme allows the devices to operate with a single +2.5 V positive supply and a −0.5 V to +2.8 V input signal range up to a +5.5 V positive supply with a −0.5 V to +5.8 V input signal range. Split input/output supplies with no sequencing restrictions on the ADCMP602 support a wide input signal range while still allowing independent output swing control and power savings.The TTL-/CMOS-compatible output stage is designed to drive up to 5 pF with full timing specs and to degrade in a graceful and linear fashion as additional capacitance is added. The comparator input stage offers robust protection against large input overdrive, and the outputs do not phase reverse when the valid input signal range is exceeded. High speed latch and programmable hysteresis features are also provided with a unique single-pin control option.The ADCMP600 is available in both 5-lead SC70 and SOT-23 packages, the ADCMP601 is available in a 6-lead SC70 package, and the ADCMP602 is available in 8-lead MSOP and LSCFP packages.

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$2.61
793
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.74
124
in stock
Buy Now
Logo for element14
element14
from US$3.45
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.25
11
in stock
Buy Now

Features

Fully specified rail to rail at VCC = 2.5 V to 5.5 V 
Input Common-mode Voltage from −0.2 V to VCC + 0.2 V 
Low Glitch CMOS-/TTL-compatible Output Stage
3.5 ns Propagation Delay 
10 mW at 3.3 V 
Shutdown Pin 
Single-pin Control for Programmable Hysteresis and Latch 
Power Supply Rejection > 50 dB 
Improved Replacement for MAX999 
−40°C to +125°C Operation

Alternative Descriptions

Comparator, Msop-8, -40 To 125Deg C | Newark Electronics
COMPARATOR, MSOP-8, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP602BRMZ?

Additional datasheets, footprints and schematics for ADCMP602BRMZ are listed on our Part Details page. You can also find images and similar parts to ADCMP602BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP602BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP602BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP602BRMZ fall under?

The ADCMP602BRMZ is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP602BRMZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP602BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP602BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP602BRMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP602BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP602BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP602BRMZ?

You can fill out our help required form which you can use to request a quote for ADCMP602BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay