Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 3.5ns |
Supply Voltage Range | 2.5V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Case Style | SOT-23 |
Base Number | 600 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Output Compatibility | CMOS TTL |
Supply Current | 3.5mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADCMP600BRJZ?
Additional datasheets, footprints and schematics for ADCMP600BRJZ are listed on our Part Details page. You can also find images and similar parts to ADCMP600BRJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP600BRJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP600BRJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP600BRJZ fall under?
The ADCMP600BRJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP600BRJZ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP600BRJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP600BRJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCMP600BRJZ have stock available?
There is no stock from authorised distributors for ADCMP600BRJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP600BRJZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP600BRJZ?
You can fill out our help required form which you can use to request a quote for ADCMP600BRJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.