ADCMP573BCPZ-R2 High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP573
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP572 and ADCMP573 are ultrafast comparators fabricated on Analog Devices’ proprietary XFCB3 Silicon Germanium (SiGe) bipolar process. The ADCMP572 features CML output drivers and latch inputs, and the ADCMP573 features reduced swing PECL (RSPECL) output drivers and latch inputs.Both devices offer 150 ps propagation delay and 80 ps minimum pulse width for 10 Gbps operation with 200 fs rms random jitter (RJ). Overdrive and slew rate dispersion are typically less than 15 ps.A flexible power supply scheme allows both devices to operate with a single 3.3 V positive supply and a −0.2 V to +1.2 V input signal range or with split input/output supplies to support a wider −0.2 V to +3.2 V input signal range and an independent range of output levels. 50 Ω on-chip termination resistors are provided at both inputs with the optional capability to be left open (on an individual pin basis) for

Where to Buy

Prices starting from US$9.77

Distributor Stock
Logo for RS
RS
from US$14.82
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.77
173
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.83
149
in stock
Buy Now
Logo for element14
element14
from US$19.96
149
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.92
149
in stock
Buy Now

Features

3.3 V/5.2 V single-supply operation
150 ps propagation delay
15 ps overdrive and slew rate dispersion
8 GHz equivalent input rise time bandwidth
80 ps minimum pulse width
35 ps typical output rise/fall
10 ps deterministic jitter (DJ)
200 fs random jitter (RJ)
On-chip terminations at both input pins
Robust inputs with no output phase reversal
Resistor-programmable hysteresis
Differential latch control
Extended industrial −40°C to +125°C temperature range

Alternative Descriptions

Comparator, Lfcsp-16, -40 To 125Deg C | Newark Electronics
COMPARATOR, LFCSP-16, -40 TO 125DEG C | element14
Comparator Ultrafast 3.3V RSPECL LFCSP16 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP573BCPZ-R2?

Additional datasheets, footprints and schematics for ADCMP573BCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCMP573BCPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP573BCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP573BCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP573BCPZ-R2 fall under?

The ADCMP573BCPZ-R2 is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP573BCPZ-R2 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP573BCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP573BCPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP573BCPZ-R2 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADCMP573BCPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP573BCPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADCMP573BCPZ-R2?

You can fill out our help required form which you can use to request a quote for ADCMP573BCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay