Status: | Production |
---|---|
Series: | ADCMP561 |
RoHS: | Compliant |
Differential PECL-compatible outputs |
700 ps propagation delay input to output |
75 ps propagation delay dispersion |
Input common-mode range: –2.0 V to +3.0 V |
Robust input protection |
Differential latch control |
Internal latch pull-up resistors |
Power supply rejection greater than 85 dB |
700 ps minimum pulse width |
1.5 GHz equivalent input rise time bandwidth |
Typical output rise/fall time of 500 ps |
ESD protection > 4 kV HBM, >200 V MM |
Programmable hysteresis |
Dual High Speed PECL Comparato | Analog Devices |
Comparator, Qsop-16, -40 To 85Deg C | Newark Electronics |
COMPARATOR, QSOP-16, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADCMP561BRQZ?
Additional datasheets, footprints and schematics for ADCMP561BRQZ are listed on our Part Details page. You can also find images and similar parts to ADCMP561BRQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP561BRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP561BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP561BRQZ fall under?
The ADCMP561BRQZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to ADCMP561BRQZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP561BRQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP561BRQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP561BRQZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP561BRQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP561BRQZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP561BRQZ?
You can fill out our help required form which you can use to request a quote for ADCMP561BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.