ADCMP552BRQZ High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP552
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP551 / ADCMP552 / ADCMP553 are single supply,high speed comparators fabricated on Analog Devices’proprietary XFCB process. The devices feature a 750 ps propagation delay with less than 150 ps overdrive dispersion. Dispersion, a measure of the difference in propagation delay under differing overdrive conditions, is a particularly importantcharacteristic of high speed comparators. A separateprogrammable hysteresis pin is available on the ADCMP552.A differential input stage permits consistent propagation delay with a common-mode range from –0.2 V to VCCI – 2.0 V. Outputs are complementary digital signals are fully compatiblewith PECL 10 K and 10 KH logic families. The outputs provide sufficient drive current to directly drive transmission lines terminated in 50 . to VCCO - 2 V. A latch input is includedand permits tracking, track-and-hold, or sample-and-hold modes of operation. The latch input pins contain internal pullups that set the latch in tracking mode when left open.The ADCMP551 / ADCMP552 / ADCMP553 are specified overthe –40°C to +85°C industrial temperature range. TheADCMP551 is available in a 16-lead QSOP package; theADCMP552 is available in a 20-lead QSOP package; and the ADCMP553 is available in an 8-lead MSOP package.

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.93
15,763
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.40
112
in stock
Buy Now
Logo for element14
element14
from US$5.93
112
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.60
112
in stock
Buy Now

Features

Single Power Supply 
750 ps Propagation Delay Input to Output 
100 ps Propagation Delay Dispersion 
Differential PECL Compatible Outputs 
Differential Latch Control
Power Supply Rejection Greater than 70 dB
Internal Latch Pull-up Resistors 
750 ps Minimum Pulse Width 
Equivalent Input Rise Time Bandwidth > 750 MHz 
Typical Output Rise/Fall of 500 ps 
Programmable Hysteresis

Alternative Descriptions

Single Supply Hi Speed PECL Co | Analog Devices
Comparator, Qsop-20, -40 To 85Deg C | Newark Electronics
COMPARATOR, QSOP-20, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP552BRQZ?

Additional datasheets, footprints and schematics for ADCMP552BRQZ are listed on our Part Details page. You can also find images and similar parts to ADCMP552BRQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP552BRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP552BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP552BRQZ fall under?

The ADCMP552BRQZ is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP552BRQZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP552BRQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP552BRQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP552BRQZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP552BRQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP552BRQZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP552BRQZ?

You can fill out our help required form which you can use to request a quote for ADCMP552BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay