ADCMP396ARZ Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP396
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP396 is a quad, rail-to-rail input, low power comparator ideal for use in general-purpose

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.49
384
in stock
Buy Now
Logo for element14
element14
from US$1.78
384
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.64
384
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.16
63
in stock
Buy Now

Features

High accuracy reference output voltage: 1 V ± 0.9%
Single-supply voltage operation: 2.3 V to 5.5 V
Rail-to-rail common-mode input voltage range
Low input offset voltage across VCMR: 1 mV typical
Guarantees comparator output logic low from VCC = 0.9 V to undervoltage lockout (UVLO)
Operating temperature range: −40°C to +125°C
Package type: 16-lead, narrow body SOIC

Alternative Descriptions

Comparator, Nsoic-16, -40 To 125Deg C | Newark Electronics
COMPARATOR, NSOIC-16, -40 TO 125DEG C | element14
Quad Comparator and reference | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP396ARZ?

Additional datasheets, footprints and schematics for ADCMP396ARZ are listed on our Part Details page. You can also find images and similar parts to ADCMP396ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP396ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP396ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP396ARZ fall under?

The ADCMP396ARZ is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP396ARZ when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP396ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP396ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP396ARZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADCMP396ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP396ARZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP396ARZ?

You can fill out our help required form which you can use to request a quote for ADCMP396ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay