ADCMP395ARMZ Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP395
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP394 / ADCMP395 / ADCMP396 are single/dual/quad rail-to-rail input, low power comparator ideal for use in general-purpose

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.19
15,220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
625
in stock
Buy Now
Logo for element14
element14
from US$1.12
625
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.16
625
in stock
Buy Now

Features

High accuracy reference output voltage: 1 V ± 0.9%
Single-supply voltage operation: 2.3 V to 5.5 V
Rail-to-rail common-mode input voltage range
Low input offset voltage across VCMR: 1 mV typical
Guarantees comparator output logic low from VCC = 0.9 V to undervoltage lockout (UVLO)
Operating temperature range: −40°C to +125°C
Package type: 10-lead MSOP

Alternative Descriptions

Dual Comparator and reference | Analog Devices
Comparator, Msop-10, -40 To 125Deg C | Newark Electronics
COMPARATOR, MSOP-10, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP395ARMZ?

Additional datasheets, footprints and schematics for ADCMP395ARMZ are listed on our Part Details page. You can also find images and similar parts to ADCMP395ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP395ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP395ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP395ARMZ fall under?

The ADCMP395ARMZ is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP395ARMZ when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP395ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP395ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP395ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP395ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP395ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP395ARMZ?

You can fill out our help required form which you can use to request a quote for ADCMP395ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay