ADCMP394ARZ Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP394
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADCMP394 / ADCMP395 / ADCMP396 are single/dual/quad rail-to-rail input, low power comparator ideal for use in general-purpose

Prices starting from US$0.66


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.40
6,788
Buy Now
Logo for Newark Electronics Newark Electronics US$0.66
814
Buy Now
Logo for element14 element14 US$0.66
814
Buy Now
Logo for Farnell Farnell US$0.68
814
Buy Now
View Full Pricing & Stock Comparison

Features

High accuracy reference output voltage: 1 V ± 0.9%
Single-supply voltage operation: 2.3 V to 5.5 V
Rail-to-rail common-mode input voltage range
Low input offset voltage across VCMR: 1 mV typical
Guarantees comparator output logic low from VCC = 0.9 V to undervoltage lockout (UVLO)
Operating temperature range: −40°C to +125°C
Package type: 8-lead, narrow body SOIC

Alternative Descriptions

Single Comparator and referenc | Analog Devices
Comparator, Nsoic-8, -40 To 125Deg C | Newark Electronics
COMPARATOR, NSOIC-8, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP394ARZ?

Additional datasheets, footprints and schematics for ADCMP394ARZ are listed on our Part Details page. You can also find images and similar parts to ADCMP394ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP394ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP394ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP394ARZ fall under?

The ADCMP394ARZ is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP394ARZ when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP394ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP394ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP394ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP394ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP394ARZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP394ARZ?

You can fill out our help required form which you can use to request a quote for ADCMP394ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay