ADCMP391ARZ Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP391
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP391 / ADCMP392 / ADCMP393 aresingle/dual/quad rail-to-rail input, low power comparators idealfor use in general-purpose

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.30
7,007
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.42
1,324
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
1,061
in stock
Buy Now
Logo for element14
element14
from US$0.46
1,061
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.44
1,061
in stock
Buy Now

Features

Single-supply voltage operation: 2.3 V to 5.5 V
Rail-to-rail common-mode input voltage range
Low input offset voltage across VCMR: 1 mV typical
Guarantees comparator output logic low from VCC = 0.9 V to undervoltage lockout (UVLO)
Operating temperature range: −40°C to +125°C
Package type: 8-lead, narrow body SOIC

Alternative Descriptions

Single Comparator | Analog Devices
Comparator, Nsoic-8, -40 To 125Deg C | Newark Electronics
COMPARATOR, NSOIC-8, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP391ARZ?

Additional datasheets, footprints and schematics for ADCMP391ARZ are listed on our Part Details page. You can also find images and similar parts to ADCMP391ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP391ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP391ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP391ARZ fall under?

The ADCMP391ARZ is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP391ARZ when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP391ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP391ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP391ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP391ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP391ARZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP391ARZ?

You can fill out our help required form which you can use to request a quote for ADCMP391ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay