Status: | Production |
---|---|
Series: | ADCMP380 |
RoHS: | Compliant |
Comparator with on-chip reference |
Ultralow power consumption with ICC = 92 nA (typical) |
Precision low voltage monitoring down to 0.5 V |
Enable input |
23 µs typical propagation delay |
Open-drain type output |
Accurate internal reference level over full temperature range |
±1.6% at 1 V |
±2.2% at 0.5 V |
Input glitch immunity |
Available in a 1.46 mm × 0.96 mm WLCSP |
Operational temperature range: −40°C to +85°C |
COMPARATOR, LOW POWER, 85DEG C | element14 |
Ultra low current Compartor an | Analog Devices |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCMP380-2ACBZ-RL7?
Additional datasheets, footprints and schematics for ADCMP380-2ACBZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP380-2ACBZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP380-2ACBZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP380-2ACBZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP380-2ACBZ-RL7 fall under?
The ADCMP380-2ACBZ-RL7 is listed under Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP380-2ACBZ-RL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP380-2ACBZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP380-2ACBZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP380-2ACBZ-RL7 have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADCMP380-2ACBZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP380-2ACBZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP380-2ACBZ-RL7?
You can fill out our help required form which you can use to request a quote for ADCMP380-2ACBZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.