Status: | Production |
---|---|
Series: | ADCMP371 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.56
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
10,321
in stock
|
Buy Now | |
element14
from US$0.54
|
8,093
in stock
|
Buy Now | |
Farnell
from US$0.49
|
8,093
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,682
in stock
|
Buy Now | |
Richardson RFPD
from US$0.48
|
-
|
Buy Now |
2.25 V to 5.5 V Operating Voltage Range |
Low Power Consumption (4 µA) |
Output Stages: Push-Pull |
50 nA Input Bias Current |
5-lead SC70 packaging |
9 mV input offset voltage |
See data sheet for additional features |
Download ADCMP371-KGD Data Sheet |
PP Overvoltage Protected Compa | Analog Devices |
Comparator, Sc-70-5, -40 To 85Deg C | Newark Electronics |
COMPARATOR, SC-70-5, -40 TO 85DEG C | element14 |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCMP371AKSZ-REEL7?
Additional datasheets, footprints and schematics for ADCMP371AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP371AKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP371AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP371AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP371AKSZ-REEL7 fall under?
The ADCMP371AKSZ-REEL7 is listed under Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP371AKSZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP371AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP371AKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP371AKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP371AKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP371AKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP371AKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADCMP371AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.