ADCMP361YRJZ-REEL7 Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP361
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP361 is a single low power, high accuracy comparator with a 400 mV reference in a 5-lead SOT-23 package. The internal 400 mV reference provides the ability to monitor low voltage supplies. The device operates on a supply voltage from 1.7 V to 5.5 V and only draws 6.5 μA typical, making it suitable for low power system monitoring and portable

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.04
24,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
4,296
in stock
Buy Now
Logo for element14
element14
from US$1.08
4,296
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.94
4,296
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
3,763
in stock
Buy Now

Features

400 mV ± 0.275% threshold 
Supply range: 1.7 V to 5.5 V 
Low quiescent current: 6.5 μA typical
Input range includes ground 
Internal hysteresis: 9.3 mV typical 
Low input bias current: ±5 nA maximum
Dual open-drain outputs 
Small SOT-23 package 

Alternative Descriptions

Dual Comparator & Reference | Analog Devices
Comparator, Sot-23-5, -40 To 125Deg C | Newark Electronics
COMPARATOR, SOT-23-5, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP361YRJZ-REEL7?

Additional datasheets, footprints and schematics for ADCMP361YRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP361YRJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP361YRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP361YRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP361YRJZ-REEL7 fall under?

The ADCMP361YRJZ-REEL7 is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP361YRJZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP361YRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP361YRJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP361YRJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP361YRJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP361YRJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP361YRJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADCMP361YRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay