Status: | Production |
---|---|
Series: | ADCMP341 |
RoHS: | Compliant |
400 mV ± 0.275% threshold |
User programmable hysteresis via resistor string |
Supply range: 1.7 V to 5.5 V |
Low quiescent current: 6.5 μA typical |
Input range includes ground |
Low input bias current: ±5 nA maximum |
Open-drain outputs |
Supports wired-AND connections |
Input polarities: |
ADCMP341 noninverting |
ADCMP343 inverting |
Small SOT-23 package |
Comparator, Sot-23-8, -40 To 125Deg C | Newark Electronics |
COMPARATOR, SOT-23-8, -40 TO 125DEG C | element14 |
Dual Comparator & Reference | Analog Devices |
Where can I find additional details, specifications and documents for a ADCMP341YRJZ-REEL7?
Additional datasheets, footprints and schematics for ADCMP341YRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP341YRJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP341YRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP341YRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP341YRJZ-REEL7 fall under?
The ADCMP341YRJZ-REEL7 is listed under Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP341YRJZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP341YRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP341YRJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP341YRJZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADCMP341YRJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP341YRJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP341YRJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADCMP341YRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.