Status: | Production |
---|---|
Series: | ADCLK925 |
RoHS: | Compliant |
Prices starting from US$6.58
95 ps propagation delay |
7.5 GHz toggle rate |
60 ps typical output rise/fall |
60 fs random jitter (RJ) |
On-chip terminations at both input pins |
Extended industrial temperature range: −40°C to +125°C |
2.5 V to 3.3 V power supply (VCC − VEE) |
1:2 ECL, 7 Gbpps CLOCK/DATA BU | Analog Devices |
Ic, Clk/Data Buffer, 2.375V-3.63V, Lfcsp | Newark Electronics |
IC, CLK/DATA BUFFER, 2.375V-3.63V, LFCSP | element14 |
LOGIC AND TIMING | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCLK925BCPZ-WP?
Additional datasheets, footprints and schematics for ADCLK925BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCLK925BCPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCLK925BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK925BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCLK925BCPZ-WP fall under?
The ADCLK925BCPZ-WP is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to ADCLK925BCPZ-WP when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK925BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the ADCLK925BCPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCLK925BCPZ-WP have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCLK925BCPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCLK925BCPZ-WP often in real-time on the comparison pages.
What if I can't find stock of ADCLK925BCPZ-WP?
You can fill out our help required form which you can use to request a quote for ADCLK925BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.