ADCLK925BCPZ-R7 Clock Distribution Devices by Analog Devices

Status: Production
Series: ADCLK925
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCLK905 (one input, one output), ADCLK907 (dual oneinput, one output), and ADCLK925 (one input, two outputs) areultrafast clock/data buffers fabricated on the Analog Devices, Inc.,proprietary XFCB3 silicon germanium (SiGe) bipolar process.The ADCLK905/ADCLK907/ADCLK925 feature full-swing emitter coupled logic (ECL) output drivers. For PECL (positive ECL) operation, bias VCC to the positive supply and VEE to ground. For NECL (negative ECL) operation, bias VCC to ground and VEE to the negative supply.The buffers offer 95 ps propagation delay, 7.5 GHz toggle rate, 10 Gbps data rate, and 60 fs random jitter (RJ).The inputs have center tapped, 100 Ω, on-chip termination resistors. A VREF pin is available for biasing ac-coupled inputs.The ECL output stages are designed to directly drive 800 mV each side into 50 Ω terminated to VCC − 2 V for a total differential output swing of 1.6 V.The ADCLK905/ADCLK907/ADCLK925 are available in 16-lead LFCSP packages.

Where to Buy

Prices starting from US$9.48

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$10.29
982
in stock
Buy Now
Logo for element14
element14
from US$9.52
982
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.48
982
in stock
Buy Now

Features

95 ps propagation delay
7.5 GHz toggle rate
60 ps typical output rise/fall
60 fs random jitter (RJ)
On-chip terminations at both input pins
Extended industrial temperature range: −40°C to +125°C
2.5 V to 3.3 V power supply (VCC − VEE)

Alternative Descriptions

Ic, Clk/Data Buffer, 2.375V-3.63V, Lfcsp | Newark Electronics
IC, CLK/DATA BUFFER, 2.375V-3.63V, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCLK925BCPZ-R7?

Additional datasheets, footprints and schematics for ADCLK925BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADCLK925BCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCLK925BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK925BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCLK925BCPZ-R7 fall under?

The ADCLK925BCPZ-R7 is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to ADCLK925BCPZ-R7 when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK925BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCLK925BCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCLK925BCPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCLK925BCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCLK925BCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADCLK925BCPZ-R7?

You can fill out our help required form which you can use to request a quote for ADCLK925BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay