ADCLK854BCPZ Clock Distribution Devices by Analog Devices

Status: Production
Series: ADCLK854
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCLK854 is a 1.2 GHz/250 MHz LVDS/CMOS fanout buffer optimized for low jitter and low power operation. Possible configurations range from 12 LVDS to 24 CMOS outputs, including combinations of LVDS and CMOS outputs. Three control lines are used to determine whether fixed blocks of outputs (three banks of four) are LVDS or CMOS outputs.The ADCLK854 offers two selectable inputs and a sleep mode feature. The IN_SEL pin state determines which input is fanned out to all the outputs. The SLEEP pin enables a sleep mode to power down the device.The inputs accept various types of single-ended and differential logic levels including LVPECL, LVDS, HSTL, CML, and CMOS. Table 8 provides interface options for each type of connection.This device is available in a 48-pin LFCSP package. It is specified for operation over the standard industrial temperature range of −40°C to +85°C.

Where to Buy

Prices starting from US$6.10

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$7.85
176
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.18
71
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.00
16
in stock
Buy Now
Logo for element14
element14
from US$10.11
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.49
16
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.10
1
in stock
Buy Now

Alternative Descriptions

CLOCK MODULE | Richardson RFPD
Clock Fanout Buffer, 1.2Ghz, Lfcsp-Ep | Newark Electronics
CLOCK FANOUT BUFFER, 1.2GHZ, LFCSP-EP | element14
2:12/24 LVDS/CMOS Clock Fanout | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCLK854BCPZ?

Additional datasheets, footprints and schematics for ADCLK854BCPZ are listed on our Part Details page. You can also find images and similar parts to ADCLK854BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCLK854BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK854BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCLK854BCPZ fall under?

The ADCLK854BCPZ is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to ADCLK854BCPZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK854BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCLK854BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCLK854BCPZ have stock available?

Authorised distributors including Chip One Stop, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCLK854BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCLK854BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADCLK854BCPZ?

You can fill out our help required form which you can use to request a quote for ADCLK854BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay