ADCLK854/PCBZ Clock Distribution Devices by Analog Devices

Status: Production
Series: ADCLK854
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCLK854 is a 1.2 GHz/250 MHz LVDS/CMOS fanout buffer optimized for low jitter and low power operation. Possible configurations range from 12 LVDS to 24 CMOS outputs, including combinations of LVDS and CMOS outputs. Three control lines are used to determine whether fixed blocks of outputs (three banks of four) are LVDS or CMOS outputs.The ADCLK854 offers two selectable inputs and a sleep mode feature. The IN_SEL pin state determines which input is fanned out to all the outputs. The SLEEP pin enables a sleep mode to power down the device.The inputs accept various types of single-ended and differential logic levels including LVPECL, LVDS, HSTL, CML, and CMOS. Table 8 provides interface options for each type of connection.This device is available in a 48-pin LFCSP package. It is specified for operation over the standard industrial temperature range of −40°C to +85°C.

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCLK854/PCBZ?

Additional datasheets, footprints and schematics for ADCLK854/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADCLK854/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCLK854/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK854/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCLK854/PCBZ fall under?

The ADCLK854/PCBZ is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to ADCLK854/PCBZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK854/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCLK854/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCLK854/PCBZ have stock available?

There is no stock from authorised distributors for ADCLK854/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCLK854/PCBZ often in real-time on the comparison pages.

What if I can't find stock of ADCLK854/PCBZ?

You can fill out our help required form which you can use to request a quote for ADCLK854/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay