Status: | Production |
---|---|
Series: | ADCLK846 |
RoHS: | Compliant |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$7.24
|
650
in stock
|
Buy Now | |
Analog Devices
from US$5.14
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
193
in stock
|
Buy Now | |
element14
from US$7.92
|
193
in stock
|
Buy Now | |
Farnell
from US$7.33
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$7.58
|
134
in stock
|
Buy Now |
Selectable LVDS/CMOS outputs |
Up to 6 LVDS (1.2 GHz) or 12 CMOS (250 MHz) outputs |
<16 mW per channel (100 MHz operation) |
54 fs integrated jitter (12 kHz to 20 MHz) |
100 fs additive broadband jitter |
2.0 ns propagation delay (LVDS) |
135 ps output rise/fall (LVDS) |
65 ps output-to-output skew (LVDS) |
Sleep mode |
Pin-programmable control |
1.8 V power supply |
CLOCK MODULE | Richardson RFPD |
1.8V 6LVDS/12 CMOS Clock Fanou | Analog Devices |
Ic/Clk Fanout Buffer, 1.71V-1.89V, Lfcsp | Newark Electronics |
IC/CLK FANOUT BUFFER, 1.71V-1.89V, LFCSP | element14 |
Where can I find additional details, specifications and documents for a ADCLK846BCPZ?
Additional datasheets, footprints and schematics for ADCLK846BCPZ are listed on our Part Details page. You can also find images and similar parts to ADCLK846BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCLK846BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK846BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCLK846BCPZ fall under?
The ADCLK846BCPZ is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to ADCLK846BCPZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK846BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCLK846BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCLK846BCPZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCLK846BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCLK846BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADCLK846BCPZ?
You can fill out our help required form which you can use to request a quote for ADCLK846BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.