Prices starting from US$299.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$299.00 |
15
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC34J45 |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC34J45 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Quad 160Msps 14bit ADC Single 1.8V Supply JESD204B Interface I/P Clock Buffer with 1/2/4 Divider |
ADC34J45 Quad-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC34J45EVM?
Additional datasheets, footprints and schematics for ADC34J45EVM are listed on our Part Details page. You can also find images and similar parts to ADC34J45EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC34J45EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC34J45EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC34J45EVM fall under?
The ADC34J45EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC34J45EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC34J45EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC34J45EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC34J45EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC34J45EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC34J45EVM often in real-time on the comparison pages.
What if I can't find stock of ADC34J45EVM?
You can fill out our help required form which you can use to request a quote for ADC34J45EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.