Status: | Unknown |
---|---|
Series: | Quad 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$82.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$82.93
|
No stock
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 80MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | VQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adc, 4Ch, 14Bit, 80Msps, Serial, Vqfn-56 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC3443IRTQ25?
Additional datasheets, footprints and schematics for ADC3443IRTQ25 are listed on our Part Details page. You can also find images and similar parts to ADC3443IRTQ25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC3443IRTQ25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC3443IRTQ25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC3443IRTQ25 fall under?
The ADC3443IRTQ25 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC3443IRTQ25 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC3443IRTQ25 you can contact the distributor directly for product support, shipping queries etc.
Is the ADC3443IRTQ25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC3443IRTQ25 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADC3443IRTQ25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC3443IRTQ25 often in real-time on the comparison pages.
What if I can't find stock of ADC3443IRTQ25?
You can fill out our help required form which you can use to request a quote for ADC3443IRTQ25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.