Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC3244 |
No. of Bits | 14bit |
Sample Rate | 125MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC3244 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 125MSPS Sampling 1.8V Supply 14bit Dual ADC Software/Hardware Reset Multi-Chip Synchronization |
ADC3244 dual-channel 14-bit 125-MSPS ADC evaluation module | Texas Instruments |
EVALUATION BOARD, 14BIT ADC | Farnell |
Evaluation Board, 14Bit Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC3244EVM?
Additional datasheets, footprints and schematics for ADC3244EVM are listed on our Part Details page. You can also find images and similar parts to ADC3244EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC3244EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC3244EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC3244EVM fall under?
The ADC3244EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC3244EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC3244EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC3244EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC3244EVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADC3244EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC3244EVM often in real-time on the comparison pages.
What if I can't find stock of ADC3244EVM?
You can fill out our help required form which you can use to request a quote for ADC3244EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.