ADC12V170CISQ/NOPB Data & Signal Conversion by Texas Instruments

12BIT ADC 170MSPS 48LLP POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.21

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$34.21
4,340
in stock
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 70MSPS
Input Channel Type Differential
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 3V
Supply Voltage Max 3.6V
ADC / DAC Case Style LLP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 12
IC Case Style LLP
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 221mA
Supply Voltage Range 3V to 3.6V
Supply Voltage Range - Analogue 3V to 3.6V
Supply Voltage Range - Digital 1.6V to 2V 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

12-Bit, 170-MSPS, 1.1-GHz Input Bandwidth Analog-to-Digital Converter (ADC) | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC12V170CISQ/NOPB?

Additional datasheets, footprints and schematics for ADC12V170CISQ/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC12V170CISQ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC12V170CISQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12V170CISQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC12V170CISQ/NOPB fall under?

The ADC12V170CISQ/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC12V170CISQ/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12V170CISQ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC12V170CISQ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC12V170CISQ/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for ADC12V170CISQ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC12V170CISQ/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC12V170CISQ/NOPB?

You can fill out our help required form which you can use to request a quote for ADC12V170CISQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay