Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 40MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 12 |
IC Case Style | TQFP |
IC Generic Number | 12D040 |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
Logic Function Number | 12 |
Microprocessor Support IC Type | A/D-Wandler |
No. of Bits | 12bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 93mA |
Supply Voltage Range | 2.35V to 5.25V 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.35V to 5.25V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC12D040CIVS?
Additional datasheets, footprints and schematics for ADC12D040CIVS are listed on our Part Details page. You can also find images and similar parts to ADC12D040CIVS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12D040CIVS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12D040CIVS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12D040CIVS fall under?
The ADC12D040CIVS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC12D040CIVS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12D040CIVS you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12D040CIVS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12D040CIVS have stock available?
There is no stock from authorised distributors for ADC12D040CIVS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12D040CIVS often in real-time on the comparison pages.
What if I can't find stock of ADC12D040CIVS?
You can fill out our help required form which you can use to request a quote for ADC12D040CIVS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.