ADC124S101CIMM/NOPB Data & Signal Conversion by Texas Instruments

ADC 12BIT 1MSPS MSOP-10

Status: Unknown
Series: Quad 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Farnell
Farnell
from US$5.87
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.97
19,350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.82
-
Buy Now
Logo for element14
element14
from US$7.05
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 1MSPS
Input Channel Type Single Ended
Data Interface SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style VSSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 2.5mA

Alternative Descriptions

4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter | Texas Instruments
Adc, 12Bit, 1Msps, Msop-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC124S101CIMM/NOPB?

Additional datasheets, footprints and schematics for ADC124S101CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC124S101CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC124S101CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC124S101CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC124S101CIMM/NOPB fall under?

The ADC124S101CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC124S101CIMM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC124S101CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC124S101CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC124S101CIMM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC124S101CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC124S101CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC124S101CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for ADC124S101CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay