ADC122S706CIMT Data & Signal Conversion by Texas Instruments

IC SM ADC 12BIT DUAL 0.5-1MSPS

Status: Unknown
Series: Dual 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate 1MSPS
Input Channel Type Differential Single Ended
Data Interface Microwire QSPI Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range Dual 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features A/D
Base Number 122
IC Case Style TSSOP
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 12bit
No. of Channels 2Channels
Operating Temperature Range -40°C to +105°C
Supply Current 3.3mA
Supply Voltage Range 2.7V to 5.5V 4.5V to 5.5V
Supply Voltage Range - Analogue 4.5V to 5.5V
Supply Voltage Range - Digital 2.7V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC122S706CIMT?

Additional datasheets, footprints and schematics for ADC122S706CIMT are listed on our Part Details page. You can also find images and similar parts to ADC122S706CIMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC122S706CIMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC122S706CIMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC122S706CIMT fall under?

The ADC122S706CIMT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC122S706CIMT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC122S706CIMT you can contact the distributor directly for product support, shipping queries etc.

Is the ADC122S706CIMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC122S706CIMT have stock available?

There is no stock from authorised distributors for ADC122S706CIMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC122S706CIMT often in real-time on the comparison pages.

What if I can't find stock of ADC122S706CIMT?

You can fill out our help required form which you can use to request a quote for ADC122S706CIMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay