ADC122S051CIMM/NOPB Data & Signal Conversion by Texas Instruments

12BIT ADC 2CH 500KSPS POWERWISE

Status: Unknown
Series: Dual 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Farnell
Farnell
from US$3.74
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.72
90,793
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.19
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.32
-
Buy Now
Logo for element14
element14
from US$2.54
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 500kSPS
Input Channel Type Single Ended
Data Interface Microwire QSPI Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Dual 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 122
Conversion Time 2µs
IC Case Style SOP
IC Generic Number 122
Linearity Error ADC / DAC + 0.7LSB
Linearity Error ADC / DAC - 0.4LSB
Logic Function Number 122
No. of Bits 12bit
No. of Channels 2Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.9mA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Supply Voltage Range - Digital -300mV to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter | Texas Instruments
12Bit Adc, 2Ch 500Ksps, Powerwise | Newark Electronics
12BIT ADC, 2CH 500KSPS, POWERWISE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC122S051CIMM/NOPB?

Additional datasheets, footprints and schematics for ADC122S051CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC122S051CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC122S051CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC122S051CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC122S051CIMM/NOPB fall under?

The ADC122S051CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC122S051CIMM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC122S051CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC122S051CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC122S051CIMM/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC122S051CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC122S051CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC122S051CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for ADC122S051CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay