ADC104S021CIMM Data & Signal Conversion by Texas Instruments

10BIT ADC 4 CH POWERWISE MSOP10

Status: Unknown
Series: Quad 10-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 10bit
Sampling Rate 200kSPS
Input Channel Type Single Ended
Data Interface Microwire QSPI Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 10-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 104
Conversion Time 5µs
IC Case Style SOP
IC Generic Number 104
Linearity Error ADC / DAC + 0.13LSB
Linearity Error ADC / DAC - 0.13LSB
Logic Function Number 104
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.3mA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Supply Voltage Range - Digital -300mV to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC104S021CIMM?

Additional datasheets, footprints and schematics for ADC104S021CIMM are listed on our Part Details page. You can also find images and similar parts to ADC104S021CIMM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC104S021CIMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC104S021CIMM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC104S021CIMM fall under?

The ADC104S021CIMM is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC104S021CIMM when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC104S021CIMM you can contact the distributor directly for product support, shipping queries etc.

Is the ADC104S021CIMM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC104S021CIMM have stock available?

There is no stock from authorised distributors for ADC104S021CIMM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC104S021CIMM often in real-time on the comparison pages.

What if I can't find stock of ADC104S021CIMM?

You can fill out our help required form which you can use to request a quote for ADC104S021CIMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay