Status: | Unknown |
---|---|
Series: | Single 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 40MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10-Bit, 40-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Adc, 10Bit, 40Msps, Tssop-28 | Newark Electronics |
ADC, 10BIT, 40MSPS, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a ADC10040CIMT/NOPB?
Additional datasheets, footprints and schematics for ADC10040CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC10040CIMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC10040CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC10040CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC10040CIMT/NOPB fall under?
The ADC10040CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC10040CIMT/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC10040CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC10040CIMT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC10040CIMT/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC10040CIMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC10040CIMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC10040CIMT/NOPB?
You can fill out our help required form which you can use to request a quote for ADC10040CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.