ADC084S051CIMM/NOPB Data & Signal Conversion by Texas Instruments

8BIT ADC 4CH POWERWISE MSOP10

Status: Unknown
Series: Quad 8-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.04
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 500kSPS
Input Channel Type Single Ended
Data Interface Microwire QSPI Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 8-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 084
Conversion Time 2µs
IC Case Style SOP
IC Generic Number 084
Linearity Error ADC / DAC + 0.09LSB
Linearity Error ADC / DAC - 0.09LSB
Logic Function Number 084
No. of Bits 8bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.35mA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Supply Voltage Range - Digital -300mV to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC084S051CIMM/NOPB?

Additional datasheets, footprints and schematics for ADC084S051CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC084S051CIMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC084S051CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC084S051CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC084S051CIMM/NOPB fall under?

The ADC084S051CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC084S051CIMM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC084S051CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC084S051CIMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC084S051CIMM/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for ADC084S051CIMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC084S051CIMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC084S051CIMM/NOPB?

You can fill out our help required form which you can use to request a quote for ADC084S051CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay