Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 31kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.3V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Microprocessor Compatible Serial O/P Successive Approximation |
Base Number | 838 |
Conversion Time | 32µs |
Device Marking | ADC0838CCN |
IC Case Style | DIP |
IC Generic Number | 0838 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 0838 |
No. of Bits | 8bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 12.5mW |
Supply Current | 2.5mA |
Supply Voltage Range | 4.5V to 6.3V |
Supply Voltage Range - Analogue | 4.5V to 6.3V |
Where can I find additional details, specifications and documents for a ADC0838CCN?
Additional datasheets, footprints and schematics for ADC0838CCN are listed on our Part Details page. You can also find images and similar parts to ADC0838CCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0838CCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0838CCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0838CCN fall under?
The ADC0838CCN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0838CCN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0838CCN you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0838CCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0838CCN have stock available?
There is no stock from authorised distributors for ADC0838CCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0838CCN often in real-time on the comparison pages.
What if I can't find stock of ADC0838CCN?
You can fill out our help required form which you can use to request a quote for ADC0838CCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.