Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 667kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 8V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 820 |
Conversion Time | 1.5µs |
IC Case Style | SOIC |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 7.5mA |
Supply Voltage Range | 4.5V to 8V |
Supply Voltage Range - Analogue | 4.5V to 8V |
Termination Type | Surface Mount Device |
8-Bit High Speed µP Compatible A/D Converter with Track/Hold Function | Texas Instruments |
8bit A-D converter,ADC0820CCWM SOIC20 | RS |
8Bit Adc, 667Khz, Parallel, 20Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC0820CCWM/NOPB?
Additional datasheets, footprints and schematics for ADC0820CCWM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC0820CCWM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0820CCWM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0820CCWM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0820CCWM/NOPB fall under?
The ADC0820CCWM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0820CCWM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0820CCWM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0820CCWM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0820CCWM/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC0820CCWM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0820CCWM/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC0820CCWM/NOPB?
You can fill out our help required form which you can use to request a quote for ADC0820CCWM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.