Status: | Active |
---|---|
Series: | ADC0820 |
RoHS: | Unknown |
Fast Conversion Time: 1.4μs Max. |
Built-in Track-and-Hold Function |
No Missing Codes |
No User Adjustments Required |
Single +5V Supply |
No External Clock |
Easy Interface To Microprocessors |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 400 |
Data Bus | µP/8 |
ADC Architecture | Flash |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 5 |
Package/Pins | PDIP/20SOIC (W)/20 |
BudgetaryPrice (See Notes) | 7.42 |
Status: | Unknown |
---|---|
Series: | 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS High-Speed 8-Bit A/D Conv | Analog Devices |
Adc, Flash, 8Bit, 400Ksps, Wsoic-20 | Newark Electronics |
ADC, FLASH, 8BIT, 400KSPS, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a ADC0820CCM+ ?
Additional datasheets, footprints and schematics for ADC0820CCM+ are listed on our Part Details page. You can also find images and similar parts to ADC0820CCM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0820CCM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0820CCM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0820CCM+ you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0820CCM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0820CCM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for ADC0820CCM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0820CCM+ often in real-time on the comparison pages.
What if I can't find stock of ADC0820CCM+ ?
You can fill out our help required form which you can use to request a quote for ADC0820CCM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.