Status: | Unknown |
---|---|
Series: | Single 8-Bit ADCs |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 8bit |
---|---|
Sampling Rate | 200MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 8200 |
IC Case Style | TSSOP |
IC Generic Number | 08200 |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
Logic Function Number | 08200 |
Microprocessor Support IC Type | A/D-Wandler |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 70mA |
Supply Voltage Range | 2.4V to 3.6V 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC08200CIMT?
Additional datasheets, footprints and schematics for ADC08200CIMT are listed on our Part Details page. You can also find images and similar parts to ADC08200CIMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC08200CIMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC08200CIMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC08200CIMT fall under?
The ADC08200CIMT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC08200CIMT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC08200CIMT you can contact the distributor directly for product support, shipping queries etc.
Is the ADC08200CIMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC08200CIMT have stock available?
There is no stock from authorised distributors for ADC08200CIMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC08200CIMT often in real-time on the comparison pages.
What if I can't find stock of ADC08200CIMT?
You can fill out our help required form which you can use to request a quote for ADC08200CIMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.