ADC081C027CIMK/NOPB Data & Signal Conversion by Texas Instruments

IC 8BIT ADC I2C SAR TSOT23-6 REEL

Status: Unknown
Series: Single 8-Bit SAR ADCs
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.46
151,334
Buy Now
Logo for Newark Electronics Newark Electronics US$1.35
623
Buy Now
Logo for element14 element14 US$0.68
623
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 8bit
Sampling Rate 188.9kSPS
Input Channel Type Single Ended
Data Interface 2 Wire I2C Serial
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style TSOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range Single 8-Bit SAR ADCs
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 81
IC Case Style TSOT-23
No. of Channels 1Channels
Operating Temperature Range -40°C to +105°C
Supply Current 740µA
Supply Voltage Range 2.7V to 5.5V
Supply Voltage Range - Analogue 2.7V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

8-Bit, 189kSPS, 1-Ch SAR ADC with I2C | Texas Instruments
Ic, 8Bit Adc, I2C, Sar, Tsot23-6 | Newark Electronics
IC, 8BIT ADC, I2C, SAR, TSOT23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC081C027CIMK/NOPB?

Additional datasheets, footprints and schematics for ADC081C027CIMK/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC081C027CIMK/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC081C027CIMK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC081C027CIMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC081C027CIMK/NOPB fall under?

The ADC081C027CIMK/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC081C027CIMK/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC081C027CIMK/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC081C027CIMK/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC081C027CIMK/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC081C027CIMK/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC081C027CIMK/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC081C027CIMK/NOPB?

You can fill out our help required form which you can use to request a quote for ADC081C027CIMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay