Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 9.708kSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.3V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Microprocessor Compatible Parallel O/P Successive Approximation |
Base Number | 804 |
Conversion Time | 100µs |
IC Case Style | SOIC |
IC Generic Number | 0804 |
IC Temperature Range | Commercial |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 0804 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 12.5mW |
Supply Current | 1.9mA |
Supply Voltage Range | 4.5V to 6.3V |
Supply Voltage Range - Analogue | 4.5V to 6.3V |
ADC Successive Approximation 8-Bit 1 Func | Rapid Electronics |
Adc, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Cmos, Pdso20 Rohs Compliant: Yes |TEXAS INSTRUMENTS ADC0804LCWM | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC0804LCWM?
Additional datasheets, footprints and schematics for ADC0804LCWM are listed on our Part Details page. You can also find images and similar parts to ADC0804LCWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0804LCWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0804LCWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0804LCWM fall under?
The ADC0804LCWM is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0804LCWM when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0804LCWM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0804LCWM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0804LCWM have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for ADC0804LCWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0804LCWM often in real-time on the comparison pages.
What if I can't find stock of ADC0804LCWM?
You can fill out our help required form which you can use to request a quote for ADC0804LCWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.