ADC0802LCN/NOPB

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

Organise Price Comparison Results by
distributor space
Distributor Statistics for ADC0802LCN/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADC0802LCN/NOPB
Series Information for ADC0802LCN/NOPB - Texas Instruments

Features

  • feature
    0-V to 5-V Analog Input Voltage Range With Single 5-V Supply
  • feature
    0.3-Inch Standard Width 20-Pin DIP Package
  • feature
    20-Pin Molded Chip Carrier or Small Outline Package
  • feature
    Compatible With 8080-u00b5P Derivatives u2013 No Interfacing Logic Needed u2013 Access Time 135 ns
  • feature
    Differential Analog Voltage Inputs
  • feature
    Easy Interface to All Microprocessors, or Operates as a Stand-Alone Deivce
  • feature
    Key Specifications
  • feature
    Logic Inputs and Outputs Meet Both MOS and TTL Voltage-Level Specifications
  • feature
    No Zero Adjust Required
  • feature
    On-Chip Clock Generator
  • feature
    Operates Ratiometrically or With 5 VDC, 2.5 VDC, or Analog Span Adjusted Voltage Reference
  • feature
    Works With 2.5-V (LM336) Voltage Reference

Description

ANALOG TO DIGITAL CONVERTER ADC 8 BIT
The ADC0801, ADC0802, ADC0803, ADC0804, and ADC0805 devices are CMOS 8-bit successive approximation converters (ADC) that use a differential potentiometric ladder — similar to the 256R products. These converters are designed to allow operation with the NSC800 and INS8080A derivative control bus with Tri-state output latches directly driving the data bus. These ADCs appear like memory locations or I/O ports to the microprocessor and no interfacing logic is needed. Differential analog voltage inputs allow increasing the common-mode rejection and offsetting the analog zero input voltage value. In addition, the voltage reference input can be adjusted to allow encoding any smaller analog voltage span to the full 8 bits of resolution.

Specifications

Resolution (Bits):
8bit
Sampling Rate:
10kSPS
Input Channel Type:
Differential
Data Interface:
CMOS Parallel TTL
Supply Voltage Type:
Single
Supply Voltage Min:
4.5V

Alternate Descriptions

Avnet Europe

ADC Single SAR 10ksps 8-bit Parallel 20-Pin PDIP Rail

Avnet Europe product