Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Anaren |
---|---|
Silicon Core Number | B0430J50100AHF |
No. of Bits | - |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | Low Distortion Balun |
Kit Contents | Eval Board B0430J50100AHF |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 400MHz-3GHz 1 |
ADC low-distortion balun board | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC-LD-BB/NOPB?
Additional datasheets, footprints and schematics for ADC-LD-BB/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC-LD-BB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC-LD-BB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC-LD-BB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC-LD-BB/NOPB fall under?
The ADC-LD-BB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC-LD-BB/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC-LD-BB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC-LD-BB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC-LD-BB/NOPB have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for ADC-LD-BB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC-LD-BB/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC-LD-BB/NOPB?
You can fill out our help required form which you can use to request a quote for ADC-LD-BB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.