Status: | Production |
---|---|
Series: | ADAU1761 |
RoHS: | Compliant |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.74
|
555
in stock
|
Buy Now | |
Newark Electronics
from US$9.62
|
49
in stock
|
Buy Now | |
element14
from US$9.72
|
49
in stock
|
Buy Now | |
Farnell
from US$9.22
|
46
in stock
|
Buy Now | |
Richardson RFPD
from US$9.63
|
32
in stock
|
Buy Now | |
Micros
from US$39.88
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
3
in stock
|
Buy Now |
SigmaDSP 28-/56-bit 50 MIPS digital audio processor |
Fully programmable with SigmaStudio graphical tool |
24-bit stereo audio ADC and DAC: >98 dB SNR |
Sampling rates from 8 kHz to 96 kHz |
Low power: 7 mW record, 7 mW playback, 48 kHz at 1.8 V |
6 analog input pins, configurable for single-ended or differential inputs |
Flexible analog input/output mixers |
Stereo digital microphone input |
PLL supporting input clocks from 8 MHz to 27 MHz |
Analog outputs: 2 differential stereo, 2 single-ended stereo, 1 mono headphone output driver |
Analog automatic level control (ALC) |
Microphone bias reference voltage |
Analog and digital I/O: 1.8 V to 3.65 V |
I2C and SPI control interfaces |
Digital audio serial data I/O: stereo and time-division multiplexing (TDM) modes |
Software-controllable clickless mute |
Software power-down |
GPIO pins for digital controls and outputs |
32-lead, 5 mm × 5 mm LFCSP |
−40°C to +85°C operating temperature range |
Low Power Codec w/Sigma DSP | Analog Devices |
Audio Codec, 24Bit, 96Ksps, Lfcsp-Ep | Newark Electronics |
AUDIO CODEC, 24BIT, 96KSPS, LFCSP-EP | element14 |
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
SigmaDSP Stereo | Micros |
Where can I find additional details, specifications and documents for a ADAU1761BCPZ?
Additional datasheets, footprints and schematics for ADAU1761BCPZ are listed on our Part Details page. You can also find images and similar parts to ADAU1761BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1761BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1761BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1761BCPZ fall under?
The ADAU1761BCPZ is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to ADAU1761BCPZ when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1761BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1761BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1761BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADAU1761BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1761BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1761BCPZ?
You can fill out our help required form which you can use to request a quote for ADAU1761BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.