Status: | Production |
---|---|
Series: | ADAU1452 |
RoHS: | Compliant |
Prices starting from US$8.14
Qualified for automotive applications |
Fully programmable audio DSP for enhanced sound processing |
Features SigmaStudio, a proprietary graphical programming tool for the development of custom signal flows |
Clock oscillator for generating master clock from crystal |
Up to 294.912 MHz, 32-bit SigmaDSP core at 1.2 V |
Up to 6144 SIMD instructions per sample at 48 kHz |
Up to 40 kWords of parameter/data RAM |
Up to 800 ms digital audio delay pool at 48 kHz |
Audio input/output and routing |
4 serial input ports, 4 serial output ports |
48-channel, 32-bit digital input/output up to a sample rate of 192 kHz |
Flexible configuration for TDM, I2S, left and right justified formats, and PCM |
Up to 8 stereo ASRCs from 1:8 up to 7.75:1 ratio and 139 dB DNR |
Stereo S/PDIF input and output |
Four PDM microphone input channels |
Multichannel, byte addressable, TDM serial ports |
Integer PLL and flexible clock generators |
Integrated die temperature sensor |
300 MHz 32bit SigmaDSP Audio P | Analog Devices |
Audio Processor, 16 Channel, Lfcsp-Ep | Newark Electronics |
AUDIO PROCESSOR, 16 CHANNEL, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADAU1452WBCPZ?
Additional datasheets, footprints and schematics for ADAU1452WBCPZ are listed on our Part Details page. You can also find images and similar parts to ADAU1452WBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1452WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1452WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1452WBCPZ fall under?
The ADAU1452WBCPZ is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to ADAU1452WBCPZ when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1452WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1452WBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1452WBCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADAU1452WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1452WBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1452WBCPZ?
You can fill out our help required form which you can use to request a quote for ADAU1452WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.