ADAS3023BCPZ Simultaneous Sampling A/D Converters by Analog Devices

Status: Production
Series: ADAS3023
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.78

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$31.46
33
in stock
Buy Now
Logo for element14
element14
from US$31.29
33
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.60
33
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$31.00
22
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$18.78
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$27.42
-
Buy Now

Features

Ease of use, 16-bit complete data acquisition system
Simultaneous sampling selection of 2, 4, 6, and 8 channels
Differential input voltage range: ±20.48 V maximum
High impedance 8-channel input: >500 MΩ
High input common-mode rejection: 95.0 dB
User-programmable input ranges
On-chip 4.096 V reference and buffer
No latency/pipeline delay (SAR architecture)
Serial 4-wire 1.8 V to 5 V SPI-/SPORT-compatible interface
40-lead LFCSP package (6 mm × 6 mm): −40°C to +85°C

Alternative Descriptions

Adc, 16Bit, 125Ksps, Lfcsp-40 | Newark Electronics
ADC, 16BIT, 125KSPS, LFCSP-40 | element14
Biopolar 1MSPS 16 bit DAS | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADAS3023BCPZ?

Additional datasheets, footprints and schematics for ADAS3023BCPZ are listed on our Part Details page. You can also find images and similar parts to ADAS3023BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADAS3023BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAS3023BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADAS3023BCPZ fall under?

The ADAS3023BCPZ is listed under Simultaneous Sampling A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to ADAS3023BCPZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADAS3023BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADAS3023BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADAS3023BCPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADAS3023BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADAS3023BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADAS3023BCPZ?

You can fill out our help required form which you can use to request a quote for ADAS3023BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay