Status: | Production |
---|---|
Series: | ADAS3022 |
RoHS: | Compliant |
Ease of use—16-bit, 1 MSPS complete data acquisition system |
High impedance, 8-channel input: >500 MΩ |
Differential input voltage range: ±24.576 V maximum |
High input common-mode rejection: >100 dB |
User-programmable input ranges |
Channel sequencer with individual channel gains |
On-chip 4.096 V reference and buffer |
Auxiliary input—direct interface to PulSAR ADC inputs |
No latency or pipeline delay (SAR architecture) |
Serial 4-wire, 1.8 V to 5 V SPI-/SPORT-compatible interface |
LFCSP package (6 mm × 6 mm) |
LQFP package (7 mm × 7 mm) −40°C to +85°C industrial temperature range |
Biopolar 1MSPS 16 bit DAS | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADAS3022SCPZ-EP?
Additional datasheets, footprints and schematics for ADAS3022SCPZ-EP are listed on our Part Details page. You can also find images and similar parts to ADAS3022SCPZ-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAS3022SCPZ-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAS3022SCPZ-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAS3022SCPZ-EP fall under?
The ADAS3022SCPZ-EP is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAS3022SCPZ-EP when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAS3022SCPZ-EP you can contact the distributor directly for product support, shipping queries etc.
Is the ADAS3022SCPZ-EP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAS3022SCPZ-EP have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADAS3022SCPZ-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAS3022SCPZ-EP often in real-time on the comparison pages.
What if I can't find stock of ADAS3022SCPZ-EP?
You can fill out our help required form which you can use to request a quote for ADAS3022SCPZ-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.