Status: | Production |
---|---|
Series: | ADAR7251 |
RoHS: | Compliant |
Low noise: 2.4 nV/√Hz input referred voltage noise at maximum gain setting |
Wide input signal bandwidth: 500 kHz at 1.2 MSPS sample rate, 16-bit resolution |
Additional sample rates supported: 300 kSPS, 450 kSPS, 600 kSPS, 900 kSPS, and 1.8 MSPS |
4 differential simultaneous sampling channels |
No active antialiasing filter required |
Selectable equalizer |
LNA and PGA with 45 dB gain range in 6 dB steps |
Flexible data port supports serial or parallel mode |
Supports FSK mode for FMCW radar systems |
On-chip 1.5 V reference |
Internal oscillator/PLL input: 16 MHz to 54 MHz High speed serial data interface |
See datasheet for additional features |
Adc, 16Bit, 1.8Msps, Lfcsp-48 | Newark Electronics |
ADC, 16BIT, 1.8MSPS, LFCSP-48 | element14 |
Where can I find additional details, specifications and documents for a ADAR7251WBCSZ?
Additional datasheets, footprints and schematics for ADAR7251WBCSZ are listed on our Part Details page. You can also find images and similar parts to ADAR7251WBCSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAR7251WBCSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAR7251WBCSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAR7251WBCSZ fall under?
The ADAR7251WBCSZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAR7251WBCSZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAR7251WBCSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAR7251WBCSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAR7251WBCSZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADAR7251WBCSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAR7251WBCSZ often in real-time on the comparison pages.
What if I can't find stock of ADAR7251WBCSZ?
You can fill out our help required form which you can use to request a quote for ADAR7251WBCSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.