Status: | Unknown |
---|---|
Series: | HW-ALLIANCE Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Education / Hobby |
Application Sub Type | Measurement & Analysis |
Kit Contents | Active Learning Module I/O & USB Cables Header Pins Quick Start Guide |
Product Range | HW-ALLIANCE Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Interactive Data Measurement Visualisation & Analysis Source & Measure Options 4 I/O USB Powered |
University Kit | Analog Devices |
ADALM1000 Active Learning Module Uni Kit | RS |
Dev Kit, Measurement And Analysis | Newark Electronics |
DEV KIT, MEASUREMENT AND ANALYSIS | element14 |
Where can I find additional details, specifications and documents for a ADALM1000?
Additional datasheets, footprints and schematics for ADALM1000 are listed on our Part Details page. You can also find images and similar parts to ADALM1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADALM1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADALM1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADALM1000 fall under?
The ADALM1000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADALM1000 when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADALM1000 you can contact the distributor directly for product support, shipping queries etc.
Is the ADALM1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADALM1000 have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADALM1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADALM1000 often in real-time on the comparison pages.
What if I can't find stock of ADALM1000?
You can fill out our help required form which you can use to request a quote for ADALM1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.