Status: | Production |
---|---|
Series: | ADA8282 |
RoHS: | Compliant |
Prices starting from US$3.84
4 channels of low noise amplifiers (LNA) followed by programmable gain amplifiers (PGA) |
Minimum −3 dB bandwidth of 5 MHz |
Typical –3 dB bandwidth of 42.3 MHz |
Typical slew rate of 28 V/µs |
Differential input and output |
Gain of 18 dB to 36 dB in 6 dB steps |
Selectable low noise and low power modes |
Input referred noise of 4.5 nV/√Hz at 18.3 mW per channel |
Input referred noise of 3.6 nV/√Hz at 34.8 mW per channel |
Input referred noise of 3.4 nV/√Hz at 54.8 mW per channel |
Qualified for automotive applications |
See data sheet for additional features |
Quad Channel LNA & PGA AFE | Analog Devices |
Radar Receiver Afe, 42.3Mhz, Lfcsp-Ep-32 | Newark Electronics |
RADAR RECEIVER AFE, 42.3MHZ, LFCSP-EP-32 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA8282WBCPZ?
Additional datasheets, footprints and schematics for ADA8282WBCPZ are listed on our Part Details page. You can also find images and similar parts to ADA8282WBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA8282WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA8282WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA8282WBCPZ fall under?
The ADA8282WBCPZ is listed under Low Noise Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA8282WBCPZ when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA8282WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA8282WBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA8282WBCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA8282WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA8282WBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADA8282WBCPZ?
You can fill out our help required form which you can use to request a quote for ADA8282WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.