Status: | Production |
---|---|
Series: | ADA4960-1 |
RoHS: | Compliant |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.21
|
-
|
Buy Now |
−3 dB bandwidth of 5 GHz (AV = 6 dB) |
Single resistor programmable gain: 0 dB to 18 dB |
Differential or single-ended input to differential output |
Low harmonic distortion (HD2/HD3 @ AV = 6 dB) |
−88/−69 dBc @ 250 MHz |
−77/−66 dBc @ 500 MHz |
−73/−72 dBc @ 1 GHz |
IMD3 @ 1 GHz = −63 dBc |
Slew rate |
8700 V/μs (AV = 6 dB, 2 V step) |
6600 V/μs (AV = 18 dB, 2 V step) |
Fast settling: 1 ns to 1%, 1.4 ns to 0.1% |
Fast overdrive recovery: 6.7 ns to 1%, 9.3 ns to 0.5% |
Single-supply operation: 5 V |
0.1 dB gain flatness to 300 MHz |
DC level translation |
Available in 16-lead LFCSP |
DIFF-AMP, 5GHZ, -40 TO 85DEG C, LFCSP-16 | Farnell |
Where can I find additional details, specifications and documents for a ADA4960-1ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4960-1ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4960-1ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4960-1ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4960-1ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4960-1ACPZ-R7 fall under?
The ADA4960-1ACPZ-R7 is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4960-1ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4960-1ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4960-1ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4960-1ACPZ-R7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADA4960-1ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4960-1ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4960-1ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4960-1ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.