ADA4941-1YCPZ-R7 Single-Ended to Differential Amplifiers by Analog Devices

Status: Production
Series: ADA4941-1
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADA4941-1 is a low power, low noise differential driver foranalog-to-digital converters (ADCs) up to 18 bits in systemsthat are sensitive to power. The ADA4941-1 is configured in aneasy-to-use, single-ended-to-differential configuration andrequires no external components for a gain of 2 configuration.A resistive feedback network can be added to achieve gains greaterthan 2. The ADA4941-1 provides essential benefits, such as lowdistortion and high SNR that are required for driving highresolution ADCs.With a wide input voltage range (0 V to 3.9 V on a single 5 Vsupply), rail-to-rail output, high input impedance, and a user-adjustablegain, the ADA4941-1 is designed to drive single-supplyADCs with differential inputs found in a variety of low power

Prices starting from US$3.93


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.99
326
Buy Now
Logo for element14 element14 US$4.43
326
Buy Now
Logo for Farnell Farnell US$4.18
326
Buy Now
Logo for Richardson RFPD Richardson RFPD US$3.93
-
Buy Now
Logo for Analog Devices Analog Devices US$4.70
-
Buy Now
View Full Pricing & Stock Comparison

Features

Single-ended-to-differential converter
Excellent linearity
Distortion −110 dBc at 100 kHz for VO, dm = 2 V p-p
Low noise: 10.2 nV/√Hz, output-referred, G = 2
Extremely low power: 2.2 mA (3 V supply)
High input impedance: 24 MΩ
User-adjustable gain
High speed: 31 MHz, −3 dB bandwidth (G = +2)
Fast settling time: 300 ns to 0.005% for a 2 V step
Low offset: 0.8 mV maximum, output-referred, G = 2
Rail-to-rail output
Disable feature
Wide supply voltage range: 2.7 V to 12 V
Available in space-saving, 3 mm × 3 mm LFCSP

Alternative Descriptions

Diff-Amp, 32Mhz, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices ADA4941-1YCPZ-R7 | Newark Electronics
DIFF-AMP, 32MHZ, -40 TO 125DEG C | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD
Single Supply 16 to18 bit Diff | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4941-1YCPZ-R7?

Additional datasheets, footprints and schematics for ADA4941-1YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4941-1YCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4941-1YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4941-1YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4941-1YCPZ-R7 fall under?

The ADA4941-1YCPZ-R7 is listed under Single-Ended to Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADA4941-1YCPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4941-1YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4941-1YCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4941-1YCPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for ADA4941-1YCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4941-1YCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4941-1YCPZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4941-1YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay