Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 350µV |
Gain dB Max | - |
Bandwidth | 1.35GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Amplifier Case Style | LFCSP |
No. of Pins | 16Pins |
Supply Voltage Range | 3V to 5.25V |
Slew Rate | 3400V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 34mA |
Where can I find additional details, specifications and documents for a ADA4930-1YCPZ?
Additional datasheets, footprints and schematics for ADA4930-1YCPZ are listed on our Part Details page. You can also find images and similar parts to ADA4930-1YCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4930-1YCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4930-1YCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4930-1YCPZ fall under?
The ADA4930-1YCPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4930-1YCPZ when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4930-1YCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4930-1YCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA4930-1YCPZ have stock available?
There is no stock from authorised distributors for ADA4930-1YCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4930-1YCPZ often in real-time on the comparison pages.
What if I can't find stock of ADA4930-1YCPZ?
You can fill out our help required form which you can use to request a quote for ADA4930-1YCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.