Status: | Production |
---|---|
Series: | ADA4927-1 |
RoHS: | Compliant |
Extremely low harmonic distortion |
−105 dBc HD2 at 10 MHz |
−91 dBc HD2 at 70 MHz |
−87 dBc HD2 at 100 MHz |
−103 dBc HD3 at 10 MHz |
−98 dBc HD3 at 70 MHz |
−89 dBc HD3 at 100 MHz |
Better distortion at higher gains than VF amplifiers |
Low input voltage noise: 1.4 nV/√Hz |
High speed |
−3 dB bandwidth of 2.3 GHz |
0.1 dB gain flatness: 150 MHz |
Slew rate: 5000 V/µs, 25% to 75% |
Fast 0.1% settling time: 10 ns |
Low input offset voltage: 0.3 mV typical |
Externally adjustable gain |
Stability and bandwidth controlled by feedback resistor |
See data sheet for additional features |
Diff-Amp, 2.3Ghz, -40 To 105Deg C Rohs Compliant: Yes |Analog Devices ADA4927-1YCPZ-R2 | Newark Electronics |
DIFF-AMP, 2.3GHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADA4927-1YCPZ-R2?
Additional datasheets, footprints and schematics for ADA4927-1YCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4927-1YCPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4927-1YCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4927-1YCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4927-1YCPZ-R2 fall under?
The ADA4927-1YCPZ-R2 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4927-1YCPZ-R2 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4927-1YCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4927-1YCPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4927-1YCPZ-R2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4927-1YCPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4927-1YCPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4927-1YCPZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4927-1YCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.