Status: | Production |
---|---|
Series: | ADA4899-1 |
RoHS: | Compliant |
Unity-gain stable |
Ultralow noise: 1 nV/√Hz, 2.6 pA/√Hz |
Ultralow distortion −117 dBc at 1 MHz |
High speed |
−3 dB bandwidth: 600 MHz (G = +1) |
Slew rate: 310 V/μs |
Offset voltage: 230 μV maximum |
Low input bias current: 100 nA |
Wide supply voltage range: 5 V to 12 V |
Supply current: 14.7 mA |
High performance pinout |
Disable mode |
Op-Amp, 600Mhz, -40 To 125Deg C, Lfcsp-8 Rohs Compliant: Yes |Analog Devices ADA4899-1YCPZ-R7 | Newark Electronics |
OP-AMP, 600MHZ, -40 TO 125DEG C, LFCSP-8 | element14 |
Where can I find additional details, specifications and documents for a ADA4899-1YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4899-1YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4899-1YCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4899-1YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4899-1YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4899-1YCPZ-R7 fall under?
The ADA4899-1YCPZ-R7 is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to ADA4899-1YCPZ-R7 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4899-1YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4899-1YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4899-1YCPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4899-1YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4899-1YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4899-1YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4899-1YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.